IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Czech Republic Venezuela  More >> Country Language: English

Start > headphones > Philips SHE9600/00

SHE9600 In-Ear Headphones

Brand: Philips
Product code: SHE9600/00
EAN/UPC code: 8710895920063
Category: headphones 
Release date: 03 May 2006
Info modified on: 07 2008 09:19:57
Premium wear Perfect sealing
SHE9600/00 Philips
107k

23k
21k

Neckstrap style headphones with convenient quick release lock. The ear caps are ultra soft and come in 3 sizes for extra comfortable fit in all ears- this also create the perfect seal for perfect sound.

Specs
Alternatives
Options
Headphones
Ear coupling intraaural
Impedance 16 Ohm
Magnet type neodymium
Diaphragm Mylar dome
Voice coil CCAW
Headphone sensitivity 102 dB
Driver unit 10 mm
Type dynamic
Headphone frequency 6 - 23500 Hz
Audio
Acoustic system Open
Frequency response 6 - 23 500 Hz
Maximum input power 50 mW
Sound type Dynamic
Connectivity
Connectivity technology Wired
Cable length Neckstrap type
Cable connection Two-parallel, symmetric
Cable type OFC
Connector(s) 3.5 mm stereo
Finishing of connector 24k Gold-plated
Packaging data
Gross weight packaging 0.066 kg
Packaging height 29 mm
Packaging length 219 mm
Packaging tare weight 0.045 kg
Packaging width 99 mm
12 NC code 908210005575
EAN/UPC/GTIN 87 10895 92006 3
Inner carton
12NC (inner carton) 908210005575
EAN/UPC/GTIN (inner carton) 8710895920070
Gross weight (inner carton) 0.551 kg
Height inner carton 113 mm
Length inner carton 233 mm
Net weight inner carton 0.393 kg
Quantity (inner carton) 6 pcs
Tare weight inner carton 0.158 kg
Width inner carton 185 mm
Outer carton
12NC outer carton 908210005575
EAN/UPC/GTIN (outer carton) 87 10895 920087
Gross weight outer carton 10.061 kg
Height outer carton 492 mm
Length outer carton 488 mm
Net weight outer carton 8.808 kg
Quantity outer carton 96 pcs
Tare weight outer carton 1.253 kg
Width outer carton 398 mm
Technical details
Cord length Neckstrap type
Input frequency 6 - 23 500 Hz
19 offers, from 19.11